Philips 7800 series 42PUS7809/60, 106.7 cm (42"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
Philips 7800 series 42PUS7809/60. Display diagonal: 106.7 cm (42"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black