Philips logo

Philips 7800 series Ultra-Slim Smart 4K Ultra-HD LED TV 42PUS7809/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177120
Info modified on:
30 Oct 2024, 12:50:36
Short summary description Philips 7800 series Ultra-Slim Smart 4K Ultra-HD LED TV 42PUS7809/12:

Philips 7800 series Ultra-Slim Smart 4K Ultra-HD LED TV 42PUS7809/12, 106.7 cm (42"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 7800 series Ultra-Slim Smart 4K Ultra-HD LED TV 42PUS7809/12:

Philips 7800 series Ultra-Slim Smart 4K Ultra-HD LED TV 42PUS7809/12. Display diagonal: 106.7 cm (42"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.