Philips logo

Philips 6000 series Full HD LED TV 42PFT6309/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107742
Info modified on:
15 Nov 2024, 15:29:21
Short summary description Philips 6000 series Full HD LED TV 42PFT6309/12:

Philips 6000 series Full HD LED TV 42PFT6309/12, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series Full HD LED TV 42PFT6309/12:

Philips 6000 series Full HD LED TV 42PFT6309/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.