Philips logo

Philips widescreen flat TV 42PFP5332/10

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277568
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips widescreen flat TV 42PFP5332/10:

Philips widescreen flat TV 42PFP5332/10, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Philips widescreen flat TV 42PFP5332/10:

Philips widescreen flat TV 42PFP5332/10. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.