Philips 42PFL7674H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Grey
Philips 42PFL7674H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, Display brightness: 500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Grey