Philips logo

Philips LCD TV 42PFL7655H/12

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151608
Info modified on:
02 Nov 2024, 12:33:32
Short summary description Philips LCD TV 42PFL7655H/12:

Philips LCD TV 42PFL7655H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, White

Long summary description Philips LCD TV 42PFL7655H/12:

Philips LCD TV 42PFL7655H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.