Philips logo

Philips 42PFL7603D 42" integrated digital LCD TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168739
Info modified on:
14 Mar 2024, 18:08:55
Short summary description Philips 42PFL7603D 42" integrated digital LCD TV:

Philips 42PFL7603D 42" integrated digital LCD TV, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 42PFL7603D 42" integrated digital LCD TV:

Philips 42PFL7603D 42" integrated digital LCD TV. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.