Philips logo

Philips LCD TV 42PFL7404H/12

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193838
Info modified on:
14 Mar 2024, 18:56:24
Short summary description Philips LCD TV 42PFL7404H/12:

Philips LCD TV 42PFL7404H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips LCD TV 42PFL7404H/12:

Philips LCD TV 42PFL7404H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product colour: Black

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.