Philips logo

Philips widescreen flat TV 42PFL5522D/05

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95802
Info modified on:
14 Mar 2024, 19:04:17
Short summary description Philips widescreen flat TV 42PFL5522D/05:

Philips widescreen flat TV 42PFL5522D/05, 106.7 cm (42"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips widescreen flat TV 42PFL5522D/05:

Philips widescreen flat TV 42PFL5522D/05. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.