Philips logo

Philips LCD TV 42PFL5405H/05

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72138
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips LCD TV 42PFL5405H/05:

Philips LCD TV 42PFL5405H/05, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips LCD TV 42PFL5405H/05:

Philips LCD TV 42PFL5405H/05. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.