Philips 4000 series LCD TV 42PFL4506H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, 400 Hz, Black
Philips 4000 series LCD TV 42PFL4506H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 400 Hz, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black