Philips logo

Philips 4000 series 42PFL4208H/12 TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166714
Info modified on:
31 Oct 2024, 17:17:08
Short summary description Philips 4000 series 42PFL4208H/12 TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black:

Philips 4000 series 42PFL4208H/12, 106.7 cm (42"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 4000 series 42PFL4208H/12 TV 106.7 cm (42") Full HD Smart TV Wi-Fi Black:

Philips 4000 series 42PFL4208H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.