Philips 4000 series 42PFL4007T/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Philips 4000 series 42PFL4007T/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product colour: Black