Philips logo

Philips 3700 series LED TV 42PFL3707D/78

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163644
Info modified on:
02 Nov 2024, 10:33:04
Short summary description Philips 3700 series LED TV 42PFL3707D/78:

Philips 3700 series LED TV 42PFL3707D/78, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, SBTVD/ISDB-Tb, Black

Long summary description Philips 3700 series LED TV 42PFL3707D/78:

Philips 3700 series LED TV 42PFL3707D/78. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD/ISDB-Tb. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.