Philips 42PFL3704/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black
Philips 42PFL3704/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black