Philips logo

Philips 42PFL3604H/12 TV 106.7 cm (42") Full HD Black 500 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120769
Info modified on:
14 Mar 2024, 19:26:47
Short summary description Philips 42PFL3604H/12 TV 106.7 cm (42") Full HD Black 500 cd/m²:

Philips 42PFL3604H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, 3D, Black

Long summary description Philips 42PFL3604H/12 TV 106.7 cm (42") Full HD Black 500 cd/m²:

Philips 42PFL3604H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.