Philips 3500 series 42PFL3508G/78, 106.7 cm (42"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Philips 3500 series 42PFL3508G/78. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black