Philips logo

Philips 3200 series 42PFL3207H/12 TV 106.7 cm (42") Full HD Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156826
Info modified on:
05 Nov 2024, 10:48:21
Short summary description Philips 3200 series 42PFL3207H/12 TV 106.7 cm (42") Full HD Black 300 cd/m²:

Philips 3200 series 42PFL3207H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 3200 series 42PFL3207H/12 TV 106.7 cm (42") Full HD Black 300 cd/m²:

Philips 3200 series 42PFL3207H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.