Philips logo

Philips 7000 series Ultra-Slim Smart Full HD LED TV 42PFK7109/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95398
Info modified on:
31 Oct 2024, 13:18:42
Product Brochure/Datasheet (2.1 MB)
Short summary description Philips 7000 series Ultra-Slim Smart Full HD LED TV 42PFK7109/12:

Philips 7000 series Ultra-Slim Smart Full HD LED TV 42PFK7109/12, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 7000 series Ultra-Slim Smart Full HD LED TV 42PFK7109/12:

Philips 7000 series Ultra-Slim Smart Full HD LED TV 42PFK7109/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.