Philips logo

Philips 42" plasma digital widescreen flat TV Pixel Plus 2 106.7 cm (42") Silver, White 1200 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76755
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 42" plasma digital widescreen flat TV Pixel Plus 2 106.7 cm (42") Silver, White 1200 cd/m²:

Philips 42" plasma digital widescreen flat TV Pixel Plus 2, 106.7 cm (42"), 1024 x 1024 pixels, Plasma, Silver, White

Long summary description Philips 42" plasma digital widescreen flat TV Pixel Plus 2 106.7 cm (42") Silver, White 1200 cd/m²:

Philips 42" plasma digital widescreen flat TV Pixel Plus 2. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Display technology: Plasma, Display brightness: 1200 cd/m², Native aspect ratio: 16:9. Product colour: Silver, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.