Philips logo

Philips Cineos widescreen flat TV 42PF9831D/10

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119606
Info modified on:
20 Nov 2024, 10:42:07
Short summary description Philips Cineos widescreen flat TV 42PF9831D/10:

Philips Cineos widescreen flat TV 42PF9831D/10, 106.7 cm (42"), 1366 x 768 pixels, HD, LCD, Black, Silver, White

Long summary description Philips Cineos widescreen flat TV 42PF9831D/10:

Philips Cineos widescreen flat TV 42PF9831D/10. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 3 ms, Contrast ratio (typical): 4500:1, Native aspect ratio: 16:9. Product colour: Black, Silver, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.