Philips logo

Philips widescreen flat TV 42PF7621D/10

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183323
Info modified on:
14 Mar 2024, 18:46:31
Short summary description Philips widescreen flat TV 42PF7621D/10:

Philips widescreen flat TV 42PF7621D/10, 106.7 cm (42"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips widescreen flat TV 42PF7621D/10:

Philips widescreen flat TV 42PF7621D/10. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.