Philips logo

Philips DesignLine Edge Smart LED TV 42PDL7906H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142088
Info modified on:
31 Oct 2024, 16:26:07
Short summary description Philips DesignLine Edge Smart LED TV 42PDL7906H/12:

Philips DesignLine Edge Smart LED TV 42PDL7906H/12, 106.7 cm (42"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, White

Long summary description Philips DesignLine Edge Smart LED TV 42PDL7906H/12:

Philips DesignLine Edge Smart LED TV 42PDL7906H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.