Philips logo

Philips myKidsRoom Buddy Swing blue Suspension light

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41186
Info modified on:
01 Apr 2025, 14:11:49
Philips 410703516 user manual (1.1 MB)
Quick start guide (1.3 MB)
Retail Leaflet (118 KB)
EU Energy Label (187 KB)
Short summary description Philips myKidsRoom Buddy Swing blue Suspension light:

Philips myKidsRoom Buddy Swing blue Suspension light, Flexible mount, Blue, White, Synthetic, Synthetics, Children's room

Long summary description Philips myKidsRoom Buddy Swing blue Suspension light:

Philips myKidsRoom Buddy Swing blue Suspension light. Mounting type: Flexible mount, Product colour: Blue, Plafond colour: White. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb type: Fluorescent. Input voltage: 230 - 240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 230-240 V. Width: 178 mm, Weight: 1.1 kg, Height (min): 30 cm. Package width: 208 mm, Package height: 276 mm, Package weight: 1.51 kg

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.