Philips logo

Philips 6800 series Ultra-Slim Smart 4K Ultra-HD LED TV 40PUS6809/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211811
Info modified on:
02 Nov 2024, 09:35:51
Short summary description Philips 6800 series Ultra-Slim Smart 4K Ultra-HD LED TV 40PUS6809/12:

Philips 6800 series Ultra-Slim Smart 4K Ultra-HD LED TV 40PUS6809/12, 101.6 cm (40"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6800 series Ultra-Slim Smart 4K Ultra-HD LED TV 40PUS6809/12:

Philips 6800 series Ultra-Slim Smart 4K Ultra-HD LED TV 40PUS6809/12. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.