Philips 6700 series 40PFT6709/98, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Philips 6700 series 40PFT6709/98. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black