Philips logo

Philips 5500 series Full HD Slim LED TV powered by Android™ 40PFT5500/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157458
Info modified on:
31 Oct 2024, 14:22:10
Short summary description Philips 5500 series Full HD Slim LED TV powered by Android™ 40PFT5500/12:

Philips 5500 series Full HD Slim LED TV powered by Android™ 40PFT5500/12, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5500 series Full HD Slim LED TV powered by Android™ 40PFT5500/12:

Philips 5500 series Full HD Slim LED TV powered by Android™ 40PFT5500/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.