Philips logo

Philips 4000 series Full HD LED TV 40PFT4509/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132623
Info modified on:
31 Oct 2024, 17:26:24
Short summary description Philips 4000 series Full HD LED TV 40PFT4509/12:

Philips 4000 series Full HD LED TV 40PFT4509/12, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 4000 series Full HD LED TV 40PFT4509/12:

Philips 4000 series Full HD LED TV 40PFT4509/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.