Philips logo

Philips 9000 series 40PFL9715K/02 TV 101.6 cm (40") Full HD Wi-Fi Silver 500 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146137
Info modified on:
31 Oct 2024, 15:43:53
Short summary description Philips 9000 series 40PFL9715K/02 TV 101.6 cm (40") Full HD Wi-Fi Silver 500 cd/m²:

Philips 9000 series 40PFL9715K/02, 101.6 cm (40"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Silver

Long summary description Philips 9000 series 40PFL9715K/02 TV 101.6 cm (40") Full HD Wi-Fi Silver 500 cd/m²:

Philips 9000 series 40PFL9715K/02. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 500 cd/m², Response time: 0.5 ms. Digital signal format system: DVB, DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.