Philips logo

Philips LED TV 40PFL9705H/12

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135725
Info modified on:
31 Oct 2024, 16:07:17
Short summary description Philips LED TV 40PFL9705H/12:

Philips LED TV 40PFL9705H/12, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 3D, White

Long summary description Philips LED TV 40PFL9705H/12:

Philips LED TV 40PFL9705H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 500 cd/m², Response time: 0.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: White

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.