Philips 9000 series Smart LED TV 40PFL9606K/02, 101.6 cm (40"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Silver
Philips 9000 series Smart LED TV 40PFL9606K/02. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 500 cd/m², Response time: 0.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver