Philips logo

Philips 8000 series Smart LED TV 40PFL8606H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161029
Info modified on:
18 Nov 2024, 14:18:06
Short summary description Philips 8000 series Smart LED TV 40PFL8606H/12:

Philips 8000 series Smart LED TV 40PFL8606H/12, 101.6 cm (40"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black, Silver

Long summary description Philips 8000 series Smart LED TV 40PFL8606H/12:

Philips 8000 series Smart LED TV 40PFL8606H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 450 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.