Philips logo

Philips LED TV 40PFL8605H/12

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153667
Info modified on:
01 Nov 2024, 11:16:16
Short summary description Philips LED TV 40PFL8605H/12:

Philips LED TV 40PFL8605H/12, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips LED TV 40PFL8605H/12:

Philips LED TV 40PFL8605H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 450 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.