Philips logo

Philips 40PFL7605H/12 TV 101.6 cm (40") Full HD Black, Silver 450 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188409
Info modified on:
18 Nov 2024, 11:54:35
Short summary description Philips 40PFL7605H/12 TV 101.6 cm (40") Full HD Black, Silver 450 cd/m²:

Philips 40PFL7605H/12, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Black, Silver

Long summary description Philips 40PFL7605H/12 TV 101.6 cm (40") Full HD Black, Silver 450 cd/m²:

Philips 40PFL7605H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black, Silver

3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.