Philips logo

Philips 7000 series Smart LED TV 40PFL7007K/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195600
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 7000 series Smart LED TV 40PFL7007K/12:

Philips 7000 series Smart LED TV 40PFL7007K/12, 101.6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Aluminium

Long summary description Philips 7000 series Smart LED TV 40PFL7007K/12:

Philips 7000 series Smart LED TV 40PFL7007K/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Aluminium

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.