Philips logo

Philips 40PFL5605K/02 TV 101.6 cm (40") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143438
Info modified on:
30 Oct 2024, 12:41:42
Short summary description Philips 40PFL5605K/02 TV 101.6 cm (40") Full HD Black 450 cd/m²:

Philips 40PFL5605K/02, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Philips 40PFL5605K/02 TV 101.6 cm (40") Full HD Black 450 cd/m²:

Philips 40PFL5605K/02. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Direct-LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.