Philips logo

Philips 5500 series 40PFL5507H/12 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Silver 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208060
Info modified on:
04 Nov 2024, 09:50:19
Short summary description Philips 5500 series 40PFL5507H/12 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 5500 series 40PFL5507H/12, 101.6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 5500 series 40PFL5507H/12 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 5500 series 40PFL5507H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.