Philips 3200 series 40PFL3208H/12, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Philips 3200 series 40PFL3208H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black