Philips logo

Philips 5000 series 40PFH5509/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106444
Info modified on:
27 May 2024, 11:17:19
Short summary description Philips 5000 series 40PFH5509/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 5000 series 40PFH5509/88, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Philips 5000 series 40PFH5509/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 5000 series 40PFH5509/88. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.