EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 5500 series 40PFH5500/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Flat 101.6 cm (40")
- - Full HD 1920 x 1080 pixels 16:9
- - 350 cd/m² PMR (Perfect Motion Rate) 200 Hz
- - DVB-T, DVB-T2 NTSC, PAL, SECAM
- - Smart TV Internet TV
- - Wi-Fi Ethernet LAN Miracast
- - VESA mounting 200 x 200 mm
- - 38 W
Long product name Philips 5500 series 40PFH5500/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m²
:
The long product name of Philips 5500 series 40PFH5500/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
40", LED Full HD, 200 Hz, 1920 x 1080, 16:9, 350 cd/m², 8 GB, WI-Fi, RJ-45, HDMI, USB, SCART, YPbPr, CI+, 220 - 240V, 20 W, Smart TV, Android 5.0
More>>>
Philips 5500 series 40PFH5500/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m²:
The official description of Philips 5500 series 40PFH5500/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Full HD Slim LED TV powered by Android
with Pixel Plus HD
Experience the power of Android: Philips 5500 series Full HD Slim LED TV with Pixel Plus HD. Super fast processing makes navigating through your TV a breeze. The refined profile means it looks as fast as it operates.
Functional elegance
- Ultra Narrow bezel gives you more picture to love
- Open stand design creates a light, floating effect
A clear, vivid picture every time
- Micro Dimming optimizes the contrast on your TV
- Pixel Plus HD for beautiful images you’ll love
- 200Hz PMR for sharp moving images
With Android your TV can do it all
- Dual Core processing and Android OS for strong performance
- Android: for a faster, richer, more personal TV experience
- Google Play™: your window to fun
- Google Cast: unlock the full potential of your Smart TV
- Spotify Connect—share your favorite music on TV
Short summary description Philips 5500 series 40PFH5500/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m²:
This short summary of the Philips 5500 series 40PFH5500/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 5500 series 40PFH5500/88, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black
Long summary description Philips 5500 series 40PFH5500/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m²:
This is an auto-generated long summary of Philips 5500 series 40PFH5500/88 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 350 cd/m² based on the first three specs of the first five spec groups.
Philips 5500 series 40PFH5500/88. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black