Philips 4000 series 40PFH4509/88, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Philips 4000 series 40PFH4509/88. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black