Philips 5100 series 40PFG5100/78, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Philips 5100 series 40PFG5100/78. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD. Wi-Fi, Ethernet LAN. Product colour: Black