Philips logo

Philips 4000 series 39PFL4008/98 TV 99.1 cm (39") Full HD Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60229
Info modified on:
30 Oct 2024, 12:33:39
Short summary description Philips 4000 series 39PFL4008/98 TV 99.1 cm (39") Full HD Black 300 cd/m²:

Philips 4000 series 39PFL4008/98, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips 4000 series 39PFL4008/98 TV 99.1 cm (39") Full HD Black 300 cd/m²:

Philips 4000 series 39PFL4008/98. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.