Philips logo

Philips Momentum 392M7C/93 computer monitor 97.8 cm (38.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2980
Info modified on:
30 May 2023, 12:07:20
Short summary description Philips Momentum 392M7C/93 computer monitor 97.8 cm (38.5") 1920 x 1080 pixels Full HD LCD Black:

Philips Momentum 392M7C/93, 97.8 cm (38.5"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Philips Momentum 392M7C/93 computer monitor 97.8 cm (38.5") 1920 x 1080 pixels Full HD LCD Black:

Philips Momentum 392M7C/93. Display diagonal: 97.8 cm (38.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.