Philips logo

Philips 37PFL7605H/12 TV 94 cm (37") Full HD Silver 450 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249569
Info modified on:
31 Oct 2024, 16:46:11
Short summary description Philips 37PFL7605H/12 TV 94 cm (37") Full HD Silver 450 cd/m²:

Philips 37PFL7605H/12, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Silver

Long summary description Philips 37PFL7605H/12 TV 94 cm (37") Full HD Silver 450 cd/m²:

Philips 37PFL7605H/12. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 450 cd/m², Response time: 2 ms. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Silver

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.