Philips logo

Philips 7400 series LCD TV 37PFL7403D/10

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157333
Info modified on:
14 Mar 2024, 17:25:59
Short summary description Philips 7400 series LCD TV 37PFL7403D/10:

Philips 7400 series LCD TV 37PFL7403D/10, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 7400 series LCD TV 37PFL7403D/10:

Philips 7400 series LCD TV 37PFL7403D/10. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.