Philips Cineos digital widescreen flat TV 37PF9641D/10, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black
Philips Cineos digital widescreen flat TV 37PF9641D/10. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black