Philips logo

Philips 37" LCD widescreen flat TV 94 cm (37") HD Silver 550 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128814
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips 37" LCD widescreen flat TV 94 cm (37") HD Silver 550 cd/m²:

37" LCD widescreen flat TV Digital Crystal Clear

Philips 37" LCD widescreen flat TV 94 cm (37") HD Silver 550 cd/m²:

LCD WXGA display, 1366 x 768p
HD Ready
Digital Crystal Clear
Progressive scan
Active Control + Light Sensor
Virtual dolby surround
By packed tabletop stand
Picture in graphics

Short summary description Philips 37" LCD widescreen flat TV 94 cm (37") HD Silver 550 cd/m²:

Philips 37" LCD widescreen flat TV, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Philips 37" LCD widescreen flat TV 94 cm (37") HD Silver 550 cd/m²:

Philips 37" LCD widescreen flat TV. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.