Philips logo

Philips Ledino Table lamp 379543116

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46535
Info modified on:
27 May 2024, 13:18:17
Short summary description Philips Ledino Table lamp 379543116:

Philips Ledino Table lamp 379543116, White, Metal, Bedroom, Living room, Modern, IP20, II

Long summary description Philips Ledino Table lamp 379543116:

Philips Ledino Table lamp 379543116. Product colour: White, Material: Metal, Suitable location: Bedroom, Living room. Number of bulbs: 1 bulb(s), Bulb power: 7.5 W, Bulb type: LED. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Height: 470 mm, Width: 498 mm, Depth: 194 mm. Package width: 208 mm, Package depth: 518 mm, Package height: 491 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.