Philips logo

Philips P Line Curved UltraWide display with USB-C dock 349P7FUBEB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181026
Info modified on:
30 Dec 2024, 17:24:05
Short summary description Philips P Line Curved UltraWide display with USB-C dock 349P7FUBEB/00:

Philips P Line Curved UltraWide display with USB-C dock 349P7FUBEB/00, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD+, LED, 4 ms, Black

Long summary description Philips P Line Curved UltraWide display with USB-C dock 349P7FUBEB/00:

Philips P Line Curved UltraWide display with USB-C dock 349P7FUBEB/00. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD+, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.